ITT Cannon Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon MS3108E28-20P

Description
ER 14C 4#16 10#12 SKT PLUG RTA
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 SKT PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E28-20P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 SKT PLUG RTA

ER 14C 4#16 10#12 SKT PLUG RTA

Buy Now
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon - 02K8299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
02K8299
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon 02K8299
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E28-20P 02K8299
Product Name Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details