ITT Cannon Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon MS3108E28-10P

Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon - 02K8276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon
02K8276
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon 02K8276
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K8276
Product Name Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data