ITT Cannon Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon MS3108E24-7P

Description
ER 16C 14#16 2#12 SKT PLUG RTA
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 SKT PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-7P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 SKT PLUG RTA

ER 16C 14#16 2#12 SKT PLUG RTA

Buy Now
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon - 98B5556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
98B5556
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon 98B5556
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-7P 98B5556
Product Name Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details