ITT Cannon Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon MS3108E24-6P

Description
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon - 02K8270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon
02K8270
Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon 02K8270
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K8270
Product Name Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details