ITT Cannon Circular Conn, Plug, 24-28, Cable; Military Specification Itt Cannon MS3108E24-28S

Description
ER 24C 24#16 SKT PLUG
Request a Quote Datasheet
Description
ER 24C 24#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-28S - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT PLUG

ER 24C 24#16 SKT PLUG

Buy Now
Circular Conn, Plug, 24-28, Cable; Military Specification Itt Cannon - 13AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-28, Cable; Military Specification Itt Cannon
13AC0260
Circular Conn, Plug, 24-28, Cable; Military Specification Itt Cannon 13AC0260
CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon - 67H0821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
67H0821
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon 67H0821
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-28S 13AC0260
Product Name Circular Conn, Plug, 24-28, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U236C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details