ITT Cannon Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon MS3108E24-28PW

Description
ER 24C 24#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 24C 24#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-28PW - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN PLUG RTANG

ER 24C 24#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon - 31K4413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
31K4413
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon 31K4413
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-28PW 31K4413
Product Name Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-0413-215-1605-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details