ITT Cannon Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon MS3108E24-28P

Description
ER 24C 24#16 PIN PLUG
Request a Quote Datasheet
Description
ER 24C 24#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-28P - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN PLUG

ER 24C 24#16 PIN PLUG

Buy Now
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon - 29C6921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
29C6921
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon 29C6921
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-28P 29C6921
Product Name Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - CNB.M06.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
2 suppliers