ITT Cannon Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon MS3108E24-22PW

Description
ER 4C 4#8 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#8 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-22PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG RTANG

ER 4C 4#8 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon - 02K8267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon
02K8267
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon 02K8267
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-22PW 02K8267
Product Name Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers