ITT Cannon Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon MS3108E24-11PW

Description
ER 9C 6#12 3#8 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 9C 6#12 3#8 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-11PW - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN PLUG RTANG

ER 9C 6#12 3#8 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon - 02K8256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon
02K8256
Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon 02K8256
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-11PW 02K8256
Product Name Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers