ITT Cannon Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon MS3108E24-11P

Description
ER 9C 6#12 3#8 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 9C 6#12 3#8 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-11P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN PLUG RTANG

ER 9C 6#12 3#8 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon - 02K8255 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon
02K8255
Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon 02K8255
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-11P 02K8255
Product Name Circular Connector, Plug, 24-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details