The Circular Connector, Plug, 22-9, Cable, part number MS3108E22-9S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. This connector features a right-angle plug shell style with a threaded coupling mechanism. It has a contact arrangement of 22-9, accommodating three size 12 solder cup contacts, which are installed and plated with hard silver. The connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. It can operate at voltages up to 3000 Vrms and is suitable for ambient temperatures ranging from -55 °C to +125 °C. The insulator material exhibits high resistance, exceeding 1000 MΩ, and the connector is rated IP65 for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, the connector is designed to withstand 500 hours of salt spray exposure and can endure a minimum of 500 mating cycles. The connector's design includes features such as a coupling torque of 11 Nm maximum for closing and a contact retention force of 55 N. This product is suitable for applications requiring robust and reliable connections in harsh environments.
CIRCULAR CONNECTOR, PLUG, 22-9, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K8254 |
| Product Name | Circular Connector, Plug, 22-9, Cable; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |