ITT Cannon Circular Conn, Plug, 22-2, Cable; Military Specification Itt Cannon MS3108E22-2P

Description
ER 3C 3#8 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 3C 3#8 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E22-2P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN PLUG RTANG

ER 3C 3#8 PIN PLUG RTANG

Buy Now
Circular Conn, Plug, 22-2, Cable; Military Specification Itt Cannon - 13AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-2, Cable; Military Specification Itt Cannon
13AC0255
Circular Conn, Plug, 22-2, Cable; Military Specification Itt Cannon 13AC0255
CIRCULAR CONN, PLUG, 22-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 22-2, Cable; Military Specification Itt Cannon - 02K8241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-2, Cable; Military Specification Itt Cannon
02K8241
Circular Connector, Plug, 22-2, Cable; Military Specification Itt Cannon 02K8241
CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E22-2P 13AC0255
Product Name Circular Conn, Plug, 22-2, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products