ITT Cannon Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon MS3108E22-23SF187

Description
ER 8C 8#12 SKT PLUG
Request a Quote Datasheet
Description
ER 8C 8#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E22-23SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 SKT PLUG

ER 8C 8#12 SKT PLUG

Buy Now
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon - 31K4402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon
31K4402
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon 31K4402
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E22-23SF187 31K4402
Product Name Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7906Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details