ITT Cannon Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon MS3108E22-23SF137

Description
ER 8C 8#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 8C 8#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E22-23SF137 - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 SKT PLUG RTANG

ER 8C 8#12 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon - 34K8281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon
34K8281
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon 34K8281
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E22-23SF137 34K8281
Product Name Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details