ITT Cannon Circular Conn, Plug, 22-23, Cable; Military Specification Itt Cannon MS3108E22-23P

Description
ER 8C 8#12 PIN PLUG
Request a Quote Datasheet
Description
ER 8C 8#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E22-23P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 PIN PLUG

ER 8C 8#12 PIN PLUG

Buy Now
Circular Conn, Plug, 22-23, Cable; Military Specification Itt Cannon - 13AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-23, Cable; Military Specification Itt Cannon
13AC0257
Circular Conn, Plug, 22-23, Cable; Military Specification Itt Cannon 13AC0257
CIRCULAR CONN, PLUG, 22-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-23, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon - 02K8247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon
02K8247
Circular Connector, Plug, 22-23, Cable; Military Specification Itt Cannon 02K8247
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E22-23P 13AC0257
Product Name Circular Conn, Plug, 22-23, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details