The Circular Connector, Plug, 22-20, Cable, part number 02K8245, is designed to meet the military specification MIL-DTL-5015. This connector features a right-angle plug configuration with nine solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy, ensuring reliable electrical performance. The connector operates effectively within a temperature range of -55°C to +125°C and is suitable for applications requiring moisture sealing and resistance to extreme environmental conditions. This product is particularly relevant for military and aerospace applications, as well as other commercial uses where high reliability is essential.
CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K8245 |
| Product Name | Circular Connector, Plug, 22-20, Cable; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |