ITT Cannon Circular Connector Assemblies MS3108E22-14S

Description
ER 19C 19#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 19C 19#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E22-14S - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 SKT PLUG RTANG

ER 19C 19#16 SKT PLUG RTANG

Buy Now
Circular Connector Assemblies - 1200-1170-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1170-ND
Circular Connector Assemblies 1200-1170-ND
19 Position Circular Connector Plug, Female Sockets Solder Cup

19 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 22-14, Cable; Military Specification Itt Cannon - 13AC0254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-14, Cable; Military Specification Itt Cannon
13AC0254
Circular Conn, Plug, 22-14, Cable; Military Specification Itt Cannon 13AC0254
CIRCULAR CONN, PLUG, 22-14, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-14, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon - 98B8754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
98B8754
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon 98B8754
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E22-14S 1200-1170-ND 13AC0254
Product Name Circular Connector Assemblies Circular Conn, Plug, 22-14, Cable; Military Specification Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1116 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers