The Circular Connector, Plug, 20-7, Cable, part number MS3108E20-7SZ, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a right-angle plug shell style with a threaded coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-7, providing a total of 8 contacts of size 16, which are solder cup type. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating for enhanced durability. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a maximum contact rating of 22 A at 20°C. The insulator material is neoprene, ensuring a high insulator resistance of over 1000 MΩ. This connector is designed for a minimum of 500 mating cycles and is resistant to salt spray for up to 500 hours. It also meets IP65 standards for ingress protection, making it suitable for harsh environments. The connector's test voltage is rated at 1600 Vrms, and it features a contact resistance of 6 mΩ. Overall, this connector is a robust choice for applications requiring reliable performance in demanding conditions.
ER 8C 8#16 SKT PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3108E20-7SZ | 60M4994 |
| Product Name | Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug | Male / Plug |