ITT Cannon Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon MS3108E20-4P

Description
ER 4C 4#12 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#12 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E20-4P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN PLUG RTANG

ER 4C 4#12 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon - 02K8228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon
02K8228
Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon 02K8228
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E20-4P 02K8228
Product Name Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers