17 Position Circular Connector Plug, Female Sockets Solder Cup
ER 17C 17#16 SKT PLUG
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200-1169-ND | ITT Cannon MS3108E20-29S | 13AC0250 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | ||
| Voltage Rating | 500 to 700 volts |