ITT Cannon Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon MS3108E20-29PF187

Description
ER 17C 17#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 17C 17#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E20-29PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG RTANG

ER 17C 17#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon - 25K7837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
25K7837
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon 25K7837
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E20-29PF187 25K7837
Product Name Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details