ITT Cannon Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon MS3108E20-27PW

Description
ER 14C 14#16 PIN PLUG RTANG
Request a Quote
Description
ER 14C 14#16 PIN PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-27, Cable, part number MS3108E20-27PW, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a right-angle plug shell style with a threaded coupling mechanism. It has a total of 14 contacts, specifically size 16, which utilize solder cup contact types. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. The operating temperature range for this connector is between -55°C and +125°C, making it suitable for extreme conditions. It has a contact rating of 22 A at +20 °C and a contact resistance of 6 mΩ. The connector is rated for a test voltage of 1600 Vrms and has an insulator resistance exceeding 1000 MΩ. It is also IP65 rated, providing protection against dust and water ingress. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is built for longevity and reliability in demanding applications. The connector's design includes features such as a 35° insulator rotation and a coupling torque specification of 9 Nm maximum for closing. This product is suitable for engineers looking for a robust and reliable connector for military or industrial applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-27, Cable, part number MS3108E20-27PW, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a right-angle plug shell style with a threaded coupling mechanism. It has a total of 14 contacts, specifically size 16, which utilize solder cup contact types. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. The operating temperature range for this connector is between -55°C and +125°C, making it suitable for extreme conditions. It has a contact rating of 22 A at +20 °C and a contact resistance of 6 mΩ. The connector is rated for a test voltage of 1600 Vrms and has an insulator resistance exceeding 1000 MΩ. It is also IP65 rated, providing protection against dust and water ingress. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is built for longevity and reliability in demanding applications. The connector's design includes features such as a 35° insulator rotation and a coupling torque specification of 9 Nm maximum for closing. This product is suitable for engineers looking for a robust and reliable connector for military or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E20-27PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN PLUG RTANG

ER 14C 14#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon - 02K8215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon
02K8215
Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon 02K8215
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E20-27PW 02K8215
Product Name Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products