The Circular Connector Plug, Size 20, 2 Position, Cable, part number MS3108E20-23SX, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a right-angle plug shell style with a threaded coupling mechanism. It includes two size 8 solder cup contacts, which are installed and plated with hard silver for enhanced conductivity. The connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 74 A at 20°C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 1600 Vrms. The connector is rated IP65 for dust and water resistance, ensuring reliability in harsh environments, and has been tested for 500 hours of salt spray resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, the connector is durable and suitable for various applications. It is designed for a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening. The connector's design and materials make it a robust choice for military and industrial applications.
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81K3548 |
| Product Name | Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |