ITT Cannon
Er 3C 3#8 Pin Plug Itt Cannon
MS3108E20-19PW
Description
ER 3C 3#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Plug Itt Cannon
29Y6155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3108E20-19PW |
29Y6155 |
|
Product Name
|
|
Er 3C 3#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details