ITT Cannon Circular Connector Assemblies MS3108E20-19P

Description
ER 3C 3#8 PIN PLUG
Request a Quote Datasheet
Description
ER 3C 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN PLUG

ER 3C 3#8 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-MS3108E20-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3108E20-19P-ND
Circular Connector Assemblies 1003-MS3108E20-19P-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon - 02K8208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
02K8208
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon 02K8208
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E20-19P 1003-MS3108E20-19P-ND 02K8208
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products