Manufacturer: ITT Cannon, LLC
Win Source Part Number: 771059-MS3108E18-3SW
Series: Military, MIL-DTL-5015, MS
Packaging: Bulk
Number of Positions: 2
Operating Temperature Range: -55°C ~ 125°C
Features: Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 41A
Ingress Protection: Environment Resistant
Orientation: W
Mounting: Free Hanging (In-Line), Right Angle
Shell Size - Insert: 18-3
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: MS
Categories: Connectors, Interconnects
Voltage Rating DC: 900VAC, 1250VDC
Alternative Parts (Cross-Reference): MS3108R183SW;
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: China, Germany, Italy , Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
ER 2C 2#12 SKT PLUG RTANG
ER 2C 2#12 SKT PLUG RTANG
| Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 771059-MS3108E18-3SW | ITT Cannon MS3108E18-3SW | 25C5588 |
| Product Name | Circular Connectors - MS3108E18-3SW | Er 2C 2#12 Skt Plug Rtang Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |