ITT Cannon Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon MS3108E18-3P

Description
ER 2C 2#12 SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E18-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 SKT PLUG

ER 2C 2#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon - 02K8189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
02K8189
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon 02K8189
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E18-3P 02K8189
Product Name Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details