ITT Cannon Circular Connector Assemblies MS3108E18-1S

Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1168-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1168-ND
Circular Connector Assemblies 1200-1168-ND
10 Position Circular Connector Plug, Female Sockets Solder Cup

10 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3108E18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG RTANG

ER 10C 10#16 PIN PLUG RTANG

Buy Now
Circular Conn, R/a Plug, 18-1, Cable; Military Specification Itt Cannon - 13AC0241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-1, Cable; Military Specification Itt Cannon
13AC0241
Circular Conn, R/a Plug, 18-1, Cable; Military Specification Itt Cannon 13AC0241
CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Er 10C 10#16 Pin Plug Rtang Rohs Compliant Itt Cannon - 11C1436 - Newark, An Avnet Company
Chicago, IL, United States
Er 10C 10#16 Pin Plug Rtang Rohs Compliant Itt Cannon
11C1436
Er 10C 10#16 Pin Plug Rtang Rohs Compliant Itt Cannon 11C1436
ER 10C 10#16 PIN PLUG RTANG ROHS COMPLIANT: NO

ER 10C 10#16 PIN PLUG RTANG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1168-ND ITT Cannon MS3108E18-1S 13AC0241 11C1436
Product Name Circular Connector Assemblies Circular Conn, R/a Plug, 18-1, Cable; Military Specification Itt Cannon Er 10C 10#16 Pin Plug Rtang Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details