ITT Cannon Circular Conn, R/a Plug, 18-19, Cable; Military Specification Itt Cannon MS3108E18-19S

Description
ER 10C 10#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 10C 10#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E18-19S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG RTANG

ER 10C 10#16 PIN PLUG RTANG

Buy Now
Circular Conn, R/a Plug, 18-19, Cable; Military Specification Itt Cannon - 13AC0246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-19, Cable; Military Specification Itt Cannon
13AC0246
Circular Conn, R/a Plug, 18-19, Cable; Military Specification Itt Cannon 13AC0246
CIRCULAR CONN, R/A PLUG, 18-19, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-19, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Er 10C 10#16 Pin Plug Rtang Itt Cannon - 26H3168 - Newark, An Avnet Company
Chicago, IL, United States
Er 10C 10#16 Pin Plug Rtang Itt Cannon
26H3168
Er 10C 10#16 Pin Plug Rtang Itt Cannon 26H3168
ER 10C 10#16 PIN PLUG RTANG

ER 10C 10#16 PIN PLUG RTANG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E18-19S 13AC0246 26H3168
Product Name Circular Conn, R/a Plug, 18-19, Cable; Military Specification Itt Cannon Er 10C 10#16 Pin Plug Rtang Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details