ITT Cannon Circular Conn, R/a Plug, 18-11, Cable; Military Specification Itt Cannon MS3108E18-11P

Description
ER 5C 5#12 PIN PLUG
Request a Quote
Description
ER 5C 5#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E18-11P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 PIN PLUG

ER 5C 5#12 PIN PLUG

Buy Now
Circular Conn, R/a Plug, 18-11, Cable; Military Specification Itt Cannon - 13AC0244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-11, Cable; Military Specification Itt Cannon
13AC0244
Circular Conn, R/a Plug, 18-11, Cable; Military Specification Itt Cannon 13AC0244
CIRCULAR CONN, R/A PLUG, 18-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Er 5C 5#12 Pin Plug Rohs Compliant Itt Cannon - 81H6647 - Newark, An Avnet Company
Chicago, IL, United States
Er 5C 5#12 Pin Plug Rohs Compliant Itt Cannon
81H6647
Er 5C 5#12 Pin Plug Rohs Compliant Itt Cannon 81H6647
ER 5C 5#12 PIN PLUG ROHS COMPLIANT: NO

ER 5C 5#12 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E18-11P 13AC0244 81H6647
Product Name Circular Conn, R/a Plug, 18-11, Cable; Military Specification Itt Cannon Er 5C 5#12 Pin Plug Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - A33744-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
4 suppliers
Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details