ITT Cannon Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon MS3108E18-10PF187

Description
ER 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E18-10PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN PLUG

ER 4C 4#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon - 31M2738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon
31M2738
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon 31M2738
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E18-10PF187 31M2738
Product Name Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data