ITT Cannon Circular Connector, Plug, 16S-8, Cable; Military Specification Itt Cannon MS3108E16S-8SXF187

Description
ER 5C 5#16S SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 5C 5#16S SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E16S-8SXF187 - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT PLUG RTANG

ER 5C 5#16S SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 16S-8, Cable; Military Specification Itt Cannon - 47P0261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Military Specification Itt Cannon
47P0261
Circular Connector, Plug, 16S-8, Cable; Military Specification Itt Cannon 47P0261
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E16S-8SXF187 47P0261
Product Name Circular Connector, Plug, 16S-8, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details