ITT Cannon Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon MS3108E16-11S

Description
ER 2C 2#12 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 2C 2#12 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E16-11S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN PLUG RTANG

ER 2C 2#12 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon - 31K4388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
31K4388
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon 31K4388
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 16-11, Cable; Military Specification Itt Cannon - 13AC0237 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-11, Cable; Military Specification Itt Cannon
13AC0237
Circular Conn, Plug, 16-11, Cable; Military Specification Itt Cannon 13AC0237
CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E16-11S 31K4388
Product Name Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details