ITT Cannon Circular Conn, R/a Plug, 14S-9, Cable; Military Specification Itt Cannon MS3108E14S-9S

Description
ER 2C 2#16S PIN PLUG
Request a Quote
Description
ER 2C 2#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E14S-9S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Circular Conn, R/a Plug, 14S-9, Cable; Military Specification Itt Cannon - 13AC0234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 14S-9, Cable; Military Specification Itt Cannon
13AC0234
Circular Conn, R/a Plug, 14S-9, Cable; Military Specification Itt Cannon 13AC0234
CIRCULAR CONN, R/A PLUG, 14S-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 14S-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Er 2C 2#16S Pin Plug Itt Cannon - 24C1278 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#16S Pin Plug Itt Cannon
24C1278
Er 2C 2#16S Pin Plug Itt Cannon 24C1278
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E14S-9S 13AC0234 24C1278
Product Name Circular Conn, R/a Plug, 14S-9, Cable; Military Specification Itt Cannon Er 2C 2#16S Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details