ITT Cannon Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon MS3108E14S-1S

Description
ER 3C 3#16S SKT PLUG RTANG
Request a Quote
Description
ER 3C 3#16S SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E14S-1S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT PLUG RTANG

ER 3C 3#16S SKT PLUG RTANG

Buy Now
Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon - 13AC0231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon
13AC0231
Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon 13AC0231
CIRCULAR CONN, PLUG, 14S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Itt Cannon Itt Cannon - 38AJ8444 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ8444
Itt Cannon Itt Cannon 38AJ8444
ITT CANNON

ITT CANNON

Supplier's Site
Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon - 31K4368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon
31K4368
Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon 31K4368
CIRCULAR CONNECTOR, PLUG, 14S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E14S-1S 13AC0231 38AJ8444
Product Name Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon Itt Cannon Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
D-Subminiature - DCM21WA4S400N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Solder Tail
Mounting Without Accessory
View Details
3 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details