ITT Cannon Circular Connector Assemblies MS3108E12S-3S

Description
MIL-DTL 5015 SERIES I
Request a Quote Datasheet
Description
MIL-DTL 5015 SERIES I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3108E12S-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3108E12S-3S-ND
Circular Connector Assemblies 1003-MS3108E12S-3S-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
 - ITT Cannon MS3108E12S-3S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG RTANG

ER 2C 2#16S PIN PLUG RTANG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3108E12S-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3108E12S-3S
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3108E12S-3S
5015 SI RT ANGLE PLUG 2#16 SKT

5015 SI RT ANGLE PLUG 2#16 SKT

Buy Now
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon - 67H0811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
67H0811
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon 67H0811
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3108E12S-3S-ND ITT Cannon MS3108E12S-3S MS3108E12S-3S 67H0811
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data