ITT Cannon Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon MS3108E12S-3P

Description
ER 2C 2#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 2C 2#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E12S-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG RTANG

ER 2C 2#16S PIN PLUG RTANG

Buy Now
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon - 96B1237 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
96B1237
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon 96B1237
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E12S-3P 96B1237
Product Name Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details