ITT Cannon Circular Connector, Plug, 32-9, Cable; Military Specification Itt Cannon MS3106R32-9P

Description
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 32-9, Cable, part number MS3106R32-9P, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 32-9, accommodating 12 contacts of size 16 and 2 contacts of size 4, all of which are solder cup type. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is rated for a maximum operating temperature range of -55°C to +125°C. It offers a contact rating of 41 A for size 25/12 contacts and 135 A for size 160/4 contacts, with low contact resistance values of 3 mΩ and 0.5 mΩ, respectively. The connector is also rated for a test voltage of 2500 Vrms and has an insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for harsh environments. It is designed to provide reliable performance with a minimum air and creepage path of 2.8 mm and is compliant with IP65 standards. The connector's shell is lightweight, and it features a shortened endbell without a cable clamp, making it suitable for various applications requiring durability and reliability.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 32-9, Cable, part number MS3106R32-9P, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 32-9, accommodating 12 contacts of size 16 and 2 contacts of size 4, all of which are solder cup type. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is rated for a maximum operating temperature range of -55°C to +125°C. It offers a contact rating of 41 A for size 25/12 contacts and 135 A for size 160/4 contacts, with low contact resistance values of 3 mΩ and 0.5 mΩ, respectively. The connector is also rated for a test voltage of 2500 Vrms and has an insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for harsh environments. It is designed to provide reliable performance with a minimum air and creepage path of 2.8 mm and is compliant with IP65 standards. The connector's shell is lightweight, and it features a shortened endbell without a cable clamp, making it suitable for various applications requiring durability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-9, Cable; Military Specification Itt Cannon - 40K6160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-9, Cable; Military Specification Itt Cannon
40K6160
Circular Connector, Plug, 32-9, Cable; Military Specification Itt Cannon 40K6160
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40K6160
Product Name Circular Connector, Plug, 32-9, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40834-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details