ITT Cannon Circular Connector, Plug, 32-6, Cable; Military Specification Itt Cannon MS3106R32-6P

Description
ER 23C 16#16 2#2 3#8 2#4 M PLG
Request a Quote Datasheet
Description
ER 23C 16#16 2#2 3#8 2#4 M PLG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16#16 2#2 3#8 2#4 M PLG

ER 23C 16#16 2#2 3#8 2#4 M PLG

Buy Now
Circular Connector, Plug, 32-6, Cable; Military Specification Itt Cannon - 02K8110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-6, Cable; Military Specification Itt Cannon
02K8110
Circular Connector, Plug, 32-6, Cable; Military Specification Itt Cannon 02K8110
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R32-6P 02K8110
Product Name Circular Connector, Plug, 32-6, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22001-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug connector - NPQH-D-S12-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details