ITT Cannon Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon MS3106R24-9S

Description
ER 2C 2#4 SKT PLUG
Request a Quote
Description
ER 2C 2#4 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-9, Cable, part number MS3106R24-9S, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 24-9, accommodating two size 4 solder cup contacts, which are installed and plated with hard silver. This connector is rated for a contact current of 135 A at +20 °C and has a low contact resistance of 0.5 mΩ. It operates effectively at voltages up to 1600 Vrms and is suitable for ambient temperatures ranging from -55°C to +125°C. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors, including 500 hours of salt spray resistance. The connector is rated IP65 for ingress protection and is designed for a minimum of 500 mating cycles. It also features a coupling torque specification of 14 Nm maximum for closing and 0.8 Nm minimum for opening. The insulator material is neoprene, providing additional resilience. This connector is suitable for applications requiring robust performance in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-9, Cable, part number MS3106R24-9S, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 24-9, accommodating two size 4 solder cup contacts, which are installed and plated with hard silver. This connector is rated for a contact current of 135 A at +20 °C and has a low contact resistance of 0.5 mΩ. It operates effectively at voltages up to 1600 Vrms and is suitable for ambient temperatures ranging from -55°C to +125°C. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors, including 500 hours of salt spray resistance. The connector is rated IP65 for ingress protection and is designed for a minimum of 500 mating cycles. It also features a coupling torque specification of 14 Nm maximum for closing and 0.8 Nm minimum for opening. The insulator material is neoprene, providing additional resilience. This connector is suitable for applications requiring robust performance in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R24-9S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 SKT PLUG

ER 2C 2#4 SKT PLUG

Buy Now
Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon - 02K8062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon
02K8062
Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon 02K8062
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R24-9S 02K8062
Product Name Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details