The Circular Connector, Plug, 24-2, Cable, part number MS3106R24-2S, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a total of 7 contacts, specifically size 12 solder cup contacts, and is constructed from an aluminum alloy shell with olive drab chromate coating over cadmium plating for enhanced durability. This connector operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a contact current of 41 A at +20 °C. It has a low contact resistance of 3 mΩ and an insulator resistance exceeding 1000 MΩ. The connector is also rated for a test voltage of 2500 Vrms and is designed to withstand 500 mating cycles. Additionally, it offers IP65 protection against dust and water ingress, making it suitable for harsh environments. Engineers should consider this connector for applications requiring robust performance and reliability in military or industrial settings.
ER 7C 7#12 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106R24-2S | 02K8051 |
| Product Name | Circular Connector, Plug, 24-2, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug | Male / Plug |