ITT Cannon Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon MS3106R24-20S

Description
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon - 02K8053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon
02K8053
Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon 02K8053
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 11Ct Socket Itt Cannon - 50AJ5683 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 11Ct Socket Itt Cannon
50AJ5683
Connector Circular Straight Plug 11Ct Socket Itt Cannon 50AJ5683
CONNECTOR CIRCULAR STRAIGHT PLUG 11CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 11CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K8053 50AJ5683
Product Name Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 11Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Male to BNC Female Feed-Thru Terminator - SALE-TE50 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details