ITT Cannon Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon MS3106R24-12P

Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R24-12P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 PIN PLUG

ER 5C 3#12 2#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon - 25K7786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
25K7786
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon 25K7786
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R24-12P 25K7786
Product Name Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers