ITT Cannon Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon MS3106R24-10S

Description
ER 7C 7#8 SKT PLUG
Request a Quote
Description
ER 7C 7#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R24-10S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 SKT PLUG

ER 7C 7#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon - 88F4582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon
88F4582
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon 88F4582
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 07Ct Socket Itt Cannon - 50AJ5673 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 07Ct Socket Itt Cannon
50AJ5673
Connector Circular Straight Plug 07Ct Socket Itt Cannon 50AJ5673
CONNECTOR CIRCULAR STRAIGHT PLUG 07CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 07CT SOCKET

Supplier's Site
Mil-Dtl 5015 Series I Itt Cannon - 38P5457 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
38P5457
Mil-Dtl 5015 Series I Itt Cannon 38P5457
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R24-10S 88F4582 50AJ5673 38P5457
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 07Ct Socket Itt Cannon Mil-Dtl 5015 Series I Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data