ITT Cannon Circular Connector, Plug, 22-7, Cable; Military Specification Itt Cannon MS3106R22-7S

Description
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-7, Cable; Military Specification Itt Cannon - 02K8043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-7, Cable; Military Specification Itt Cannon
02K8043
Circular Connector, Plug, 22-7, Cable; Military Specification Itt Cannon 02K8043
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 01Ct Socket Itt Cannon - 50AJ5669 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 01Ct Socket Itt Cannon
50AJ5669
Connector Circular Straight Plug 01Ct Socket Itt Cannon 50AJ5669
CONNECTOR CIRCULAR STRAIGHT PLUG 01CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 01CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K8043 50AJ5669
Product Name Circular Connector, Plug, 22-7, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 01Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers