ITT Cannon Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon MS3106R22-14PW

Description
ER 19C 19#16 PIN PLUG
Request a Quote Datasheet
Description
ER 19C 19#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R22-14PW - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN PLUG

ER 19C 19#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon - 02K8012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
02K8012
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon 02K8012
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R22-14PW 02K8012
Product Name Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details