ITT Cannon Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon MS3106R20-4SX

Description
ER 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R20-4SX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon - 02K8006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
02K8006
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon 02K8006
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R20-4SX 02K8006
Product Name Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details