The Circular Connector, Plug, 20-29, Cable, part number MS3106R20-29PZ, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. This connector features a straight plug shell style with a threaded coupling mechanism. It has 17 solder cup contacts arranged in a 20-29 configuration, suitable for size 16 contacts. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. Operating temperature ranges from -55°C to +125°C, and it is rated for a maximum contact rating of 22 A at 20°C. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector is rated for a test voltage of 1600 Vrms. It meets IP65 standards for ingress protection and has a salt spray resistance of 500 hours, making it suitable for harsh conditions. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing. This product is ideal for engineers seeking a reliable and robust connector for military or industrial applications.
ER 17C 17#16 PIN PLUG
ER 17C 17#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106R20-29PZ | MS3106R20-29PZ | 29C6897 |
| Product Name | Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon | ||
| Gender | Male / Plug | Male / Plug |