ITT Cannon Circular Conn, Plug, 20-22, Cable; Military Specification Itt Cannon MS3106R20-22P

Description
CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 20-22, Cable; Military Specification Itt Cannon - 13AC0212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-22, Cable; Military Specification Itt Cannon
13AC0212
Circular Conn, Plug, 20-22, Cable; Military Specification Itt Cannon 13AC0212
CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC0212
Product Name Circular Conn, Plug, 20-22, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAZZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers