The Circular Connector Plug, Size 20, 3 Position, Cable, part number MS3106R20-19PW, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has three contacts of size 8, utilizing solder cup contact types with hard silver plating. The operating temperature range is from -55°C to +125°C, and it has a contact rating of 74 A at +20°C. The connector is rated for a test voltage of 1600 Vrms and has an insulator resistance exceeding 1000 MΩ. It is also IP65 rated for dust and water resistance, ensuring reliability in harsh environments. The shell is made from aluminum alloy with olive drab chromate coating over cadmium plating, providing durability and corrosion resistance. With a minimum of 500 mating cycles and a coupling torque specification of 9 Nm maximum for closing, this connector is suitable for applications requiring robust and reliable connections.
ER 3C 3#8 PIN PLUG
ER 3C 3#8 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106R20-19PW | ITT Cannon MS3106R20-19PW | 02K7983 |
| Product Name | Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon | ||
| Gender | Male / Plug |